Quadruple Differential Line Driver 16-SOIC 0 to 70
RS-422 Interface IC Quad Diff Line Drvr
Manufacturer: Texas Instruments
Win Source Part Number: 083078-AM26C31CDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Texas Instruments | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | AM26C31CDRG4 | AM26C31CDRG4 | 083078-AM26C31CDRG4 |
Product Name | AM26C31 Quadruple Differential Line Driver | RS-422 Interface IC | Interface - Interface - Drivers, Receivers, Transceivers - AM26C31CDRG4 |
Device Type | Line / Bus Driver | Receiver | |
Features | RoHS | RoHS | |
# of Tx | 4 # | ||
# of Rx | 0 # |