Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP 0 to 70
Stereo Audio Interface 16 b USB 28-SSOP
Stereo Audio Interface 16 b USB 28-SSOP
IC STEREO AUD CODEC W/USB 28SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1236436-PCM2900E/2KG
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.25 V
Data Interface: USB
Voltage - Supply, Digital: 4.35 V ~ 5.25 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Family Name: PCM2900
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2900EG4;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Audio D/A Converter ICs Ster Codec w/USB Ifc & Sngl-end I/O
Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | PCM2900E/2KG4 | PCM2900E/2KG4-ND | PCM2900E/2KG4 | PCM2900E/2KG4 | 1236436-PCM2900E/2KG4 | PCM2900E/2KG4 |
Product Name | PCM2900 Stereo USB1.1 CODEC with line-out (HID Interface) | CODECS | CODECS | Interface - CODECs | Interface - Interface - CODECs - PCM2900E/2KG4 | Audio D/A Converter ICs |
Technology | USB | USB | USB | |||
Device Type | Codec | Codec | Codec | Sensor Interface; Codec | Sensor Interface | |
Features | RoHS | RoHS | RoHS | |||
Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | 0 to 70 C (32 to 158 F) |