3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082973-MAX3221EIDB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RS-232 Interface IC RS-232 Line Driver/Receiver
Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | MAX3221EIDB | 082973-MAX3221EIDB | MAX3221EIDB |
Product Name | MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver | Interface - Interface - Drivers, Receivers, Transceivers - MAX3221EIDB | RS-232 Interface IC |
Technology | RS232 | ||
Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | |
Features | RoHS | RoHS | |
# of Rx | 1 # |