Hex Buffers / Drivers with Open-Collector High-Vltage Outputs 14-PDIP 0 to 70
Texas Instruments range of Inverters and Buffers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Buffer, Driver
Number of Channels per Chip = 6
Input Type = Single Ended
Output Type = Open Collector
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 14
Maximum High Level Output Current = -0.25mA
Texas Instruments range of Inverters and Buffers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Buffer, Driver
Number of Channels per Chip = 6
Input Type = Single Ended
Output Type = Open Collector
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 14
Maximum High Level Output Current = -0.25mA
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments range of Inverters and Buffers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Buffer, Driver
Number of Channels per Chip = 6
Input Type = Single Ended
Output Type = Open Collector
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 14
Maximum High Level Output Current = -0.25mA
1 40mA 4.75V~5.25V 6 DIP-14 Buffer/Driver/Transc
Texas Instruments | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | SN74LS07N | 9232470 | SN74LS07N |
Product Name | SN74LS07 Hex Buffers / Drivers with Open-Collector High-Vltage Outputs | Logic ICs >> Buffer/Driver/Transceiver | |
Technology | LS | ||
Device Type | Buffer | Line / Bus Driver; Buffer | Transceiver; Buffer |
Features | RoHS | RoHS | |
Supply Voltage | Other; 5 | Other; 4.75V~5.25V |