The Infineon Off-line SMPS Current mode controller comes complete with integrated 650V CoolMOS and start up cell (frequency jitter mode). The PMIC BiCMOS technology has a 26V VCC range that covers the changes in the auxiliary supply when the CV/CC regulation is applied to the secondary side. It also has an active burst mode that offers low standby power as well as auto restart mode features to protect from VCC over-voltage/under-v
Low standby power <100mW). Modulated gate drive. Low EMI noise
Controller Type = SMPS Current Mode
Number of Outputs = 1
Width = 6.6mm
Maximum Switching Frequency = 113 kHz
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 7
Dimensions = 9.77 x 6.6 x 4.57mm
Length = 9.77mm
Height = 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.
The Infineon Off-line SMPS Current mode controller comes complete with integrated 650V CoolMOS and start up cell (frequency jitter mode). The PMIC BiCMOS technology has a 26V VCC range that covers the changes in the auxiliary supply when the CV/CC regulation is applied to the secondary side. It also has an active burst mode that offers low standby power as well as auto restart mode features to protect from VCC over-voltage/under-v
Low standby power <100mW). Modulated gate drive. Low EMI noise
Controller Type = SMPS Current Mode
Number of Outputs = 1
Width = 6.6mm
Maximum Switching Frequency = 113 kHz
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 7
Dimensions = 9.77 x 6.6 x 4.57mm
Length = 9.77mm
Height = 4.57mm
RS Components, Ltd. | |
---|---|
Product Category | IC Interfaces |
Product Number | 1107101P |
Package Type | PDIP |