RS485 Controller I²C, SPI Interface 16-TSSOP
RS485 Controller - IC, SPI Interface 16-TSSOP
IC UART FIFO I2C/SPI 64B 16TSSOP
IC UART FIFO I2C/SPI 64B 16TSSOP
Exar offer a variety of UARTs (Universal Asynchronous Receiver Transmitter) with a broad range of first in, first out (FIFO) depths, while supporting popular central processing unit (CPU) bus interface such as 8-bit VLIO.
Number of Channels per Chip = 1
Standard Supported = IrDA, RS232, RS422, RS485
Transmit FIFO = 64B
Receive FIFO = 64B
Maximum Data Rate = 16Mbit/s
Transmitter and Receiver FIFO Counter = Yes
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Typical Operating Supply Voltage = 1.6 - 3.6 V
Exar offer a variety of UARTs (Universal Asynchronous Receiver Transmitter) with a broad range of first in, first out (FIFO) depths, while supporting popular central processing unit (CPU) bus interface such as 8-bit VLIO.
Number of Channels per Chip = 1
Standard Supported = IrDA, RS232, RS422, RS485
Transmit FIFO = 64B
Receive FIFO = 64B
Maximum Data Rate = 16Mbit/s
Transmitter and Receiver FIFO Counter = Yes
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Typical Operating Supply Voltage = 1.6 - 3.6 V
Delivery on production packaging - Tube. This product is non-returnable.
RS485 Controller I²C, SPI Interface 16-TSSOP
UART Interface IC UART
DigiKey | Nova Technology(HK) Co.,Ltd | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | 1016-1297-5-ND | XR20M1170IG16-F | XR20M1170IG16-F | XR20M1170IG16-F | 7695605 | XR20M1170IG16-F | XR20M1170IG16-F |
Product Name | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | UART Interface IC | |
Technology | RS485; SPI; I2C | RS485; RS485 | SPI; I2C; I²C, SPI | RS232; RS422; RS485; IrDA, RS232, RS422, RS485 | SPI; I2C; I²C, SPI | ||
Device Type | Line / Bus Controller | Sensor Interface; UART; CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | Universal Asynchronous Receivers & Transmitters | CardBus Controller | |
Supply Voltage | Other; 2.25V ~ 3.6V | 3.6V; Other | 3.6V; Other; 2.25V ~ 3.6V | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |