LC75890W-2H, LCD DISPLAY DRIVER - Display Drivers & Controllers - LCD Display Drivers
Delivery on production packaging - Punnet. This product is non-returnable.
LC75890W-2H, LCD DISPLAY DRIVER - Display Drivers & Controllers - LCD Display Drivers
LC75890W-2H, LCD DISPLAY DRIVER - Display Drivers & Controllers - LCD Display Drivers
Liquid Crystal Driver, CMOS, PQFP48
Manufacturer: ON Semiconductor
Win Source Part Number: 714810-LC75890W-2H
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Mounting: SMD
Configuration: 37 Segment, 148 Segment
Operating Supply Voltage: 2.7 V ~ 3.6 V
Interface: Serial
Display Type: LCD
Family Name: LC75890W
Categories: Integrated Circuits (ICs)
Operating Supply Current: 135μA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 48-SQFP (7x7)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1,250
LCD Drivers LCD DISPLAY DRIVER
DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:148; Driver Case Style:SQFP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes
Quarktwin Technology Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | LC75890W-2H | 8051299P | LC75890W-2H | 714810-LC75890W-2H | LC75890W-2H | 45W2902 |
Product Name | Display Drivers | PMIC - PMIC - Display Drivers - LC75890W-2H | LCD Drivers | Display Driver, -40 To 85Deg C; No. Of Digits Onsemi | ||
Technology | Serial | |||||
Device Type | LCD Driver | LCD Driver | Sensor Interface | |||
Features | RoHS | RoHS | RoHS | RoHS | ||
Supply Voltage | 3.6V; Other; 2.7V ~ 3.6V | Other; 2.7 V ~ 3.6 V | Other; 2.7V |