MORNSUN Guangzhou Science & Technology Co., Ltd. RS 232 Transceiver Module TD501D232H

Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS 232 Transceiver Module - TD501D232H - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
RS 232 Transceiver Module
TD501D232H
RS 232 Transceiver Module TD501D232H
MORNSUN RS 232 transceiver modules is designed by RS 232 protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those RS 232 transceiver modules are an ideal fit for your application needs.

MORNSUN RS 232 transceiver modules is designed by RS 232 protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those RS 232 transceiver modules are an ideal fit for your application needs.

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd.
Product Category IC Interfaces
Product Number TD501D232H
Product Name RS 232 Transceiver Module
Technology RS232
Unlock Full Specs
to access all available technical data

Similar Products

I²C-Bus Repeaters Series - CPC5903 - Littelfuse, Inc.
Specs
Technology I2C
Device Type Line / Bus Driver
Supply Voltage 2.7V; Other; 2.7 to 5.5
View Details
863 to 928 MHz Wi-SUN Front-End Module - SKY66122-11 - Skyworks Solutions, Inc.
Specs
Device Type Front End
Supply Voltage 3V; 3.3V; 3.6V; 5V
Package Type MCM, 36-pin
View Details
3 suppliers
SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive LIN Transceivers - TLE7257SJ - Infineon Technologies AG
Specs
Technology LIN
Device Type Transceiver
Features RoHS
View Details
2 suppliers