These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.
Lansdale Semiconductor, Inc. | |
---|---|
Product Category | IC Interfaces |
Product Number | 156/C,D |
Product Name | Dual 4-Input Clock/Capacitive LineDriver |
Device Type | Line / Bus Driver |
Supply Voltage | Other; 8 V |
Pd | 250 milliwatts |
Operating Temperature | -55 to 125 C (-67 to 257 F) |