Lansdale Semiconductor, Inc. Bidirectional Bus Driver 8226

Suppliers

Company
Product
Description
Supplier Links
Bidirectional Bus Driver - 8226 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Bidirectional Bus Driver
8226
Bidirectional Bus Driver 8226
Intel developed the 8080A microprocessor and its family of support peripherals for military applications

Intel developed the 8080A microprocessor and its family of support peripherals for military applications

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category IC Interfaces
Product Number 8226
Product Name Bidirectional Bus Driver
Device Type Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

I²C-Bus Repeaters Series - CPC5903 - Littelfuse, Inc.
Specs
Technology I2C
Device Type Line / Bus Driver
Supply Voltage 2.7V; Other; 2.7 to 5.5
View Details
863 to 928 MHz Wi-SUN Front-End Module - SKY66122-11 - Skyworks Solutions, Inc.
Specs
Device Type Front End
Supply Voltage 3V; 3.3V; 3.6V; 5V
Package Type MCM, 36-pin
View Details
3 suppliers
CD74AC540 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC540M - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
Control Communications - CY7C53120E2-10SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details