Lansdale Semiconductor, Inc. Law Codec 145564

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Law Codec - 145564 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Law Codec
145564
Law Codec 145564
Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.

Motorola/Freescale - CMOS 145000

This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.

Datasheet

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category IC Interfaces
Product Number 145564
Product Name Law Codec
Technology LVCMOS
Device Type Codec; PCM Filter
Features Built-In Oscillator
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

I²C-Bus Repeaters Series - CPC5903 - Littelfuse, Inc.
Specs
Technology I2C
Device Type Line / Bus Driver
Supply Voltage 2.7V; Other; 2.7 to 5.5
View Details
863 to 928 MHz Wi-SUN Front-End Module - SKY66122-11 - Skyworks Solutions, Inc.
Specs
Device Type Front End
Supply Voltage 3V; 3.3V; 3.6V; 5V
Package Type MCM, 36-pin
View Details
3 suppliers
Industrial Transceiver - IFX1051LE - Infineon Technologies AG
Infineon Technologies AG
Specs
Technology CAN
Device Type Transceiver
Supply Voltage 3.3V; 5V; Other; 3.3 V ; 5 V
View Details
TLV320AIC24 Low-Power Stereo Voice Band CODEC - TLV320AIC24CPFB - Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details
5 suppliers