The ISO1H81xG family offers parallel and serial 3.3V/5V μC-interfaces, facilitating straight forward connection with virtually any μC, μP, ASIC or FPGA. The ISO1H81xG products enable OEM-product designs which meet the stringent EMI requirements of the IEC 61131-2 norm (zone C) applicable for Programmable Logical Controllers (PLC).
Summary of Features
Robust galvanic isolation (UL508 and EN 611312 certified) to protect the 3.3V/5V control domain of an industrial control system from the harsh 24V (typ.) process side 8channel highside powerswitching capabilities of up to 1.2A per channel
Active current limitation and over temperature protection
Common diagnostic feedback for overtemperature and for Vbb undervoltage
Potential Applications
Programmable Logic Controllers
Distributed Control Systems
General Control Equipment
Robotics
Solid-State Relay
Designers who used this product also designed with
IRFB3077 | N-Channel Power MOSFET
IRLML0060 | N-Channel Power MOSFET
IRLML6402 | P-Channel Power MOSFET
XMC4700-F144K2048 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
BCR 420U E6433 | Linear LED Driver IC
BSC040N10NS5 | N-Channel Power MOSFET
BTS141TC | Classic HITFET™ 24V | Automotive Low-Side Switch
BSZ097N10NS5 | N-Channel Power MOSFET
BTS4880R | Classic PROFET™ 24V | Automotive Smart High-Side Switch
BSZ042N06NS | N-Channel Power MOSFET
BTS6143D | Classic PROFET™ 12V | Automotive Smart High-Side Switch
IPB017N10N5LF | N-Channel Power MOSFET
XMC4400-F100K512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
IPT015N10N5 | N-Channel Power MOSFET
BSC057N08NS3 G | N-Channel Power MOSFET
BSC077N12NS3 G | N-Channel Power MOSFET
IRF7103 | N-Channel Power MOSFET
IRFB3077 | N-Channel Power MOSFET
IRLML0060 | N-Channel Power MOSFET
IRLML6402 | P-Channel Power MOSFET
XMC4700-F144K2048 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
BCR 420U E6433 | Linear LED Driver IC
BSC040N10NS5 | N-Channel Power MOSFET
BTS141TC | Classic HITFET™ 24V | Automotive Low-Side Switch
BSZ097N10NS5 | N-Channel Power MOSFET
1 2 3 4 5
The ISO1H81xG family offers parallel and serial 3.3V/5V μC-interfaces, facilitating straight forward connection with virtually any μC, μP, ASIC or FPGA. The ISO1H81xG products enable OEM-product designs which meet the stringent EMI requirements of the IEC 61131-2 norm (zone C) applicable for Programmable Logical Controllers (PLC).
Summary of Features
- Robust galvanic isolation (UL508 and EN 611312 certified) to protect the 3.3V/5V control domain of an industrial control system from the harsh 24V (typ.) process side 8channel highside powerswitching capabilities of up to 1.2A per channel
- Active current limitation and over temperature protection
- Common diagnostic feedback for overtemperature and for Vbb undervoltage
Potential Applications
- Programmable Logic Controllers
- Distributed Control Systems
- General Control Equipment
- Robotics
- Solid-State Relay
Designers who used this product also designed with
- IRFB3077 |
N-Channel Power MOSFET
- IRLML0060 |
N-Channel Power MOSFET
- IRLML6402 |
P-Channel Power MOSFET
- XMC4700-F144K2048 AA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- BCR 420U E6433 |
Linear LED Driver IC
- BSC040N10NS5 |
N-Channel Power MOSFET
- BTS141TC |
Classic HITFET™ 24V | Automotive Low-Side Switch
- BSZ097N10NS5 |
N-Channel Power MOSFET
- BTS4880R |
Classic PROFET™ 24V | Automotive Smart High-Side Switch
- BSZ042N06NS |
N-Channel Power MOSFET
- BTS6143D |
Classic PROFET™ 12V | Automotive Smart High-Side Switch
- IPB017N10N5LF |
N-Channel Power MOSFET
- XMC4400-F100K512 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- IPT015N10N5 |
N-Channel Power MOSFET
- BSC057N08NS3 G |
N-Channel Power MOSFET
- BSC077N12NS3 G |
N-Channel Power MOSFET
- IRF7103 |
N-Channel Power MOSFET
- IRFB3077 |
N-Channel Power MOSFET
- IRLML0060 |
N-Channel Power MOSFET
- IRLML6402 |
P-Channel Power MOSFET
- XMC4700-F144K2048 AA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- BCR 420U E6433 |
Linear LED Driver IC
- BSC040N10NS5 |
N-Channel Power MOSFET
- BTS141TC |
Classic HITFET™ 24V | Automotive Low-Side Switch
- BSZ097N10NS5 |
N-Channel Power MOSFET
1
2
3
4
5