RS232, RS485 Controller I²C, SPI, UART Interface 24-TQFN (3.5x3.5)
RS232, RS485 Controller I²C, SPI, UART Interface 24-TQFN (3.5x3.5)
IC UART SPI/I2C 128 FIFO 24TQFN
IC UART SPI/I2C 128 FIFO 24TQFN
DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | MAX3107ETG+-ND | MAX3107ETG+ | MAX3107ETG+ | MAX3107ETG+ |
Product Name | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
Technology | RS232; RS485; SPI; I2C | SPI; I2C; I²C, SPI, UART | SPI; I2C; I²C, SPI, UART | RS232; RS485; RS232, RS485 |
Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
Supply Voltage | Other; 2.35V ~ 3.6V | 3.6V; Other; 2.35V ~ 3.6V | 3.6V; Other | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |