Infineon Technologies AG Controllers CYWB0226ABSX-FDXIT

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - CYWB0226ABSX-FDXIT-ND - DigiKey
Thief River Falls, MN, United States
USB, Memory Card Controller USB 2.0 Parallel Interface 81-WLCSP (3.8x3.8)

USB, Memory Card Controller USB 2.0 Parallel Interface 81-WLCSP (3.8x3.8)

Supplier's Site Datasheet
Controllers - CYWB0226ABSX-FDXIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB, Memory Card Controller USB 2.0 Parallel Interface 81-WLCSP (3.8x3.8)

USB, Memory Card Controller USB 2.0 Parallel Interface 81-WLCSP (3.8x3.8)

Supplier's Site
Interface - Controllers - CYWB0226ABSX-FDXIT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CYWB0226ABSX-FDXIT
Interface - Controllers CYWB0226ABSX-FDXIT
IC WEST BRIDGE HS-USB 81-WLCSP

IC WEST BRIDGE HS-USB 81-WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CYWB0226ABSX-FDXIT-ND CYWB0226ABSX-FDXIT CYWB0226ABSX-FDXIT
Product Name Controllers Controllers Interface - Controllers
Technology USB; Parallel Parallel Parallel
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V ~ 3.3V 3.3V; Other; 1.8V ~ 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

LITELINK™ - Isolated Phone Line Interface IC Series - CPC5622 - Littelfuse, Inc.
Specs
Supply Voltage 3.3V; 5V; Other; 3.3 to 5
View Details
863 to 928 MHz Wi-SUN Front-End Module - SKY66122-11 - Skyworks Solutions, Inc.
Specs
Device Type Front End
Supply Voltage 3V; 3.3V; 3.6V; 5V
Package Type MCM, 36-pin
View Details
3 suppliers
Automotive LIN Transceivers - TLE7259-3GE - Infineon Technologies AG
Specs
Technology LIN
Device Type Transceiver
Features RoHS
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers