Texas Instruments ONET4211LD 155 Mbps to 4.25 Gbps Laser Driver ONET4211LDRGET

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONET4211LD 155 Mbps to 4.25 Gbps Laser Driver - ONET4211LDRGET - Texas Instruments
Dallas, TX, United States
ONET4211LD 155 Mbps to 4.25 Gbps Laser Driver
ONET4211LDRGET
ONET4211LD 155 Mbps to 4.25 Gbps Laser Driver ONET4211LDRGET
155 Mbps to 4.25 Gbps Laser Driver 24-VQFN -40 to 85

155 Mbps to 4.25 Gbps Laser Driver 24-VQFN -40 to 85

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - ONET4211LDRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
ONET4211LDRGET
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers ONET4211LDRGET
IC LASER DRVR 4.25GB 3.6V 24VQFN

IC LASER DRVR 4.25GB 3.6V 24VQFN

Supplier's Site
Laser Drivers - 296-19280-1-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
296-19280-1-ND
Laser Drivers 296-19280-1-ND
Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-VQFN (4x4)

Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-VQFN (4x4)

Supplier's Site Datasheet
Laser Drivers - 296-19280-6-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
296-19280-6-ND
Laser Drivers 296-19280-6-ND
Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-VQFN (4x4)

Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-VQFN (4x4)

Supplier's Site Datasheet
Laser Drivers - 296-19280-2-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
296-19280-2-ND
Laser Drivers 296-19280-2-ND
Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-VQFN (4x4)

Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-VQFN (4x4)

Supplier's Site Datasheet
Integrated Circuits - ONET4211LDRGET - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
ONET4211LDRGET
Integrated Circuits ONET4211LDRGET
ONET4211LD 155-MBPS TO 4.25-GBPS

ONET4211LD 155-MBPS TO 4.25-GBPS

Supplier's Site Datasheet
Laser Drivers - ONET4211LDRGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Laser Drivers
ONET4211LDRGET
Laser Drivers ONET4211LDRGET
Laser Drivers 155 Mbps - 4.25 Gbps Laser Driver

Laser Drivers 155 Mbps - 4.25 Gbps Laser Driver

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited DigiKey LIXINC Electronics Co., Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ONET4211LDRGET ONET4211LDRGET 296-19280-1-ND ONET4211LDRGET ONET4211LDRGET
Product Name ONET4211LD 155 Mbps to 4.25 Gbps Laser Driver Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Laser Drivers Integrated Circuits Laser Drivers
Device Type Laser Driver Laser Driver Laser Driver Line / Bus Driver Laser Driver
Features RoHS RoHS
Supply Voltage 3.3V 3.6V; Other 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V
Data Rate 4.25E6 kbps 4.25E6 kbps 4.25E6 kbps 4.25E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs - 5962-9564201Q2A - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; Other; 3.6
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT2245 Octal Transceivers And Line/MOS Drivers With 3-State Outputs - 5962-9560601Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details