SuperSpeed USB (USB 3.0) 4?port Hub Controller 80-HTQFP 0 to 70
USB Hub Controller USB 3.0 USB Interface 80-HTQFP (12x12)
USB Interface IC SuperSpeed USB 4 Port Hub Controller
IC HUB CONTROLLER USB 80HTQFP
TUSB8040 SuperSpeed USB (USB 3.0) 4port Hub Controller
Manufacturer: Texas Instruments
Win Source Part Number: 213586-TUSB8040PFP
Packaging: Tube/Rail
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Purpose: Hub Controller
Supply Voltage - Operating: 1.1V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC HUB CONTROLLER USB 80HTQFP
USB Hub Controller USB 3.0 USB Interface 80-HTQFP (12x12)
Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | TUSB8040PFP | 296-29337-ND | TUSB8040PFP | TUSB8040PFP | TUSB8040PFP | 213586-TUSB8040PFP | TUSB8040PFP | TUSB8040PFP |
Product Name | TUSB8040 SuperSpeed USB (USB 3.0) 4?port Hub Controller | Controllers | USB Interface IC | Interface - Controllers | Interface - Interface - Controllers - TUSB8040PFP | Integrated Circuits (ICs) - Interface - Controllers | Controllers | |
Technology | USB | USB | USB; USB | USB | USB; USB | USB; USB | ||
Device Type | TUSB8040 SuperSpeed USB (USB 3.0) 4?port Hub Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
Features | RoHS | RoHS | RoHS | RoHS | ||||
Supply Voltage | 3.3V; Other; 1.1V, 3.3V | Other; 1.1V~ 3.3V | 3.3V; Other | 3.3V; Other; 1.1V, 3.3V |