WiZnet Co., Ltd. Interface - Interface - Controllers - W5100S-L W5100S-L

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - W5100S-L - 903196-W5100S-L - Win Source Electronics
Yishun, Singapore
Interface - Interface - Controllers - W5100S-L
903196-W5100S-L
Interface - Interface - Controllers - W5100S-L 903196-W5100S-L
Manufacturer: WIZnet Win Source Part Number: 903196-W5100S-L Series: W5100S Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7) Package: 48-LQFP Package: Reel - TR Family Name: W5100 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 1278-W5100S-LCT, 1278-1030-ND, 1278-W5100S-LTR, W5100S-LQFP, W5100S, 1278-W5100S-LDKR, 1278-1030

Manufacturer: WIZnet
Win Source Part Number: 903196-W5100S-L
Series: W5100S
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)
Package: 48-LQFP
Package: Reel - TR
Family Name: W5100
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 1278-W5100S-LCT, 1278-1030-ND, 1278-W5100S-LTR, W5100S-LQFP, W5100S, 1278-W5100S-LDKR, 1278-1030

Supplier's Site Datasheet
Controllers - W5100S-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
W5100S-L
Controllers W5100S-L
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Supplier's Site Datasheet
Interface - Controllers - W5100S-L - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
W5100S-L
Interface - Controllers W5100S-L
IC ETHERNET CNTRLR SPI 48LQFP

IC ETHERNET CNTRLR SPI 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - W5100S-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
W5100S-L
Integrated Circuits (ICs) - Interface - Controllers W5100S-L
IC ETHERNET CNTRLR SPI 48LQFP

IC ETHERNET CNTRLR SPI 48LQFP

Supplier's Site
Controllers - 1278-W5100S-LCT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Supplier's Site Datasheet
Controllers - 1278-W5100S-LTR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Supplier's Site Datasheet
Controllers - 1278-W5100S-LDKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited DigiKey
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 903196-W5100S-L W5100S-L W5100S-L W5100S-L 1278-W5100S-LCT-ND
Product Name Interface - Interface - Controllers - W5100S-L Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller Line / Bus Controller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-LQFP (7x7) QFP; LQFP; 48-LQFP QFP; 48-LQFP QFP LQFP; 48-LQFP
Technology SPI; SPI SPI; SPI Ethernet; Ethernet SPI; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

LITELINK™ - Isolated Phone Line Interface IC Series - CPC5622 - Littelfuse, Inc.
Specs
Supply Voltage 3.3V; 5V; Other; 3.3 to 5
View Details
Low-power dual buffer/line driver; 3-state - 74AUP2G241GS,115 - Nexperia B.V.
Specs
Technology CMOS
Device Type Buffer
Features RoHS
View Details
Low Duty LCD Segment Drivers for Automotive applications - BU97530KVT-M - ROHM Semiconductor GmbH
Specs
Device Type LCD Driver
Features RoHS
Supply Voltage 2.7V; Other; 6
View Details
2 suppliers
 - 7122848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type MOSFET Power Drivers
Package Type SOT23
Pins 6 #
View Details