USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)
USB Controller USB 3.0 SPI Interface 40-VQFN (6x6)
STAND-ALONE USB TYPE-C/PD PORT C
STAND-ALONE USB TYPE-C/PD PORT C
Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | UPD301B/KYX | 150-UPD301B/KYX-ND | UPD301B/KYX | UPD301B/KYX |
Product Name | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
Technology | SPI; SPI | USB; SPI | SPI; SPI | USB; USB |
Device Type | CardBus Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
Features | RoHS | |||
Supply Voltage | Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V, 4.75V ~ 5.25V | Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V, 4.75V ~ 5.25V | Other |