FOM MANAGEMENT IC WITH INTERNAL
Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | IC Interfaces | IC Interfaces |
Product Number | MIC3002GML | 576-2975-5-ND |
Product Name | Integrated Circuits (ICs) - PMIC - Laser Drivers | Laser Drivers |
Device Type | Laser Driver | Laser Driver |
Supply Voltage | 3.6V; Other | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |