Infineon offer a broad range of PowerBLOCK Thyristor modules that have a (Silicon control rectifier) SCR/SCR Phase Control arrangement. The base plate incorporates a pressure contact technology and varies in size from 20mm, 34mm, 50mm and 60mm. The base is an isolated copper base plate and the thyristor module can be used in most phase control application such as low voltage soft starters and power supplies as well as electrical drives. The Infineon devices are supplied in a robust hermetically sealed Industrial modular assembly that offers some protection in high humidity environments.
Pressure contact technology. Easy to mount . Industrial standard package. Electrically insulated
Rated Average On-State Current = 425A
Thyristor Type = PCT
Package Type = BG-PB501-1
Repetitive Peak Reverse Voltage = 1600V
Surge Current Rating = 14500A
Mounting Type = Panel Mount
Maximum Gate Trigger Current = 250mA
Maximum Gate Trigger Voltage = 1.5V
Maximum Holding Current = 300mA
Pin Count = 5
PMOD,1600V,425A,Sing
RS Components, Ltd. | Galco Industrial Electronics | |
---|---|---|
Product Category | Thyristors | Thyristors |
Product Number | 8391313 | TZ425N16KOF |
Product Name | EUPC Standard SCR | |
Package Type | BG-PB501-1 |