Infineon Technologies AG TD210N12KOF

Description
The Infineon Phase Control Thyristor modules (PCT) are assembled with a pressure contact technology that have an electrical insulated base which consists of an isolated copper base plate in a range of sizes from 20mm to 60mm. With their Industrial modular construction these ranges of PowerBLOCK modules present a combination of Diode/Thyristor (Diode/SCR Phase Control) or Thyristor/Diode (SCR/Diode Phase Control) configurations. The voltage ranges from 1200 volts and higher. Typical applications include soft starters, power controllers and rectifier for drive applications. Phase Control Thyristor (PCT). Pressure contact technology. Electrically insulated base plate. Industrial standard package Thyristor Type = PCT Maximum Gate Trigger Voltage = 2V Maximum Gate Trigger Current = 200mA Maximum Holding Current = 300mA Rated Average On-State Current = 210A Repetitive Peak Reverse Voltage = 1200V Surge Current Rating = 6600A Mounting Type = Panel Mount Package Type = Module 50mm Pin Count = 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8391196 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Infineon Phase Control Thyristor modules (PCT) are assembled with a pressure contact technology that have an electrical insulated base which consists of an isolated copper base plate in a range of sizes from 20mm to 60mm. With their Industrial modular construction these ranges of PowerBLOCK modules present a combination of Diode/Thyristor (Diode/SCR Phase Control) or Thyristor/Diode (SCR/Diode Phase Control) configurations. The voltage ranges from 1200 volts and higher. Typical applications include soft starters, power controllers and rectifier for drive applications. Phase Control Thyristor (PCT). Pressure contact technology. Electrically insulated base plate. Industrial standard package Thyristor Type = PCT Maximum Gate Trigger Voltage = 2V Maximum Gate Trigger Current = 200mA Maximum Holding Current = 300mA Rated Average On-State Current = 210A Repetitive Peak Reverse Voltage = 1200V Surge Current Rating = 6600A Mounting Type = Panel Mount Package Type = Module 50mm Pin Count = 5

The Infineon Phase Control Thyristor modules (PCT) are assembled with a pressure contact technology that have an electrical insulated base which consists of an isolated copper base plate in a range of sizes from 20mm to 60mm. With their Industrial modular construction these ranges of PowerBLOCK modules present a combination of Diode/Thyristor (Diode/SCR Phase Control) or Thyristor/Diode (SCR/Diode Phase Control) configurations. The voltage ranges from 1200 volts and higher. Typical applications include soft starters, power controllers and rectifier for drive applications.
Phase Control Thyristor (PCT). Pressure contact technology. Electrically insulated base plate. Industrial standard package
Thyristor Type = PCT
Maximum Gate Trigger Voltage = 2V
Maximum Gate Trigger Current = 200mA
Maximum Holding Current = 300mA
Rated Average On-State Current = 210A
Repetitive Peak Reverse Voltage = 1200V
Surge Current Rating = 6600A
Mounting Type = Panel Mount
Package Type = Module 50mm
Pin Count = 5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thyristors
Product Number 8391196
Package Type Module 50mm
Unlock Full Specs
to access all available technical data

Similar Products

M50 Diode Series High Surge Current Rectifiers - M5060DD400 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Two Terminal Thyristor - P0640SB – P4000SB - MDE Semiconductor, Inc.
Specs
Package Type DO-214AA
Standards and Certifications RoHS
VDRM 58 to 360 volts
View Details
 - 1231491P - RS Components, Ltd.
RS Components, Ltd.
Specs
Pin Count 3
VDRM 600 volts
VRRM 600 volts
View Details
TRIAC TO-220AB 16A - BTB16-800CW3G - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 800 volts
IGT 35 mA
View Details
5 suppliers