The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments.Feature
Diac/Sidac Thyristor 205 ~ 230V DO-15
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1191845-K2200G
Packaging: Bulk
Voltage - Breakover: 205 ~ 230V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com/
Manufacturer Package: DO-204AC, DO-15, Axial
Current - Hold (Ih) (Maximum): 150mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
SIDAC 205-230V 1A DO15
SIDAC, 230V, DO-15; Breakover Voltage Min:205V; Breakover Voltage Max:230V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
Product Number | K2200G | K2200G-ND | K2200G | 1191845-K2200G | K2200G | 11J9136 |
Product Name | Standard Bidirectional SIDACs | DIACs, SIDACs | Sidacs | Diacs, Sidacs - K2200G | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidac, 230V, Do-15; Breakover Voltage Min Littelfuse |
Thyristor Type | SCR; Sidac | Diac; Sidac | SCR; Diac; Sidac | Diac | Diac | |
Standards and Certifications | RoHS | RoHS | ||||
IT(RMS) | 1 amps |