- Trained on our vast library of engineering resources.

Littelfuse, Inc. Standard Bidirectional SIDACs K2400SRP

Description
The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments.Feature sAC Circuit Oriented Triggering Voltage of 79V to 330V RoHS CompliantApplication sSuitable for high voltage power supplies, natural gas igniters, high-pressure Sodium lamps, and Xenon flash ignition.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Bidirectional SIDACs - K2400SRP - Littelfuse, Inc.
Chicago, IL, United States
Standard Bidirectional SIDACs
K2400SRP
Standard Bidirectional SIDACs K2400SRP
The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments.Feature sAC Circuit Oriented Triggering Voltage of 79V to 330V RoHS CompliantApplication sSuitable for high voltage power supplies, natural gas igniters, high-pressure Sodium lamps, and Xenon flash ignition.

The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments.FeaturesAC Circuit Oriented Triggering Voltage of 79V to 330V RoHS CompliantApplicationsSuitable for high voltage power supplies, natural gas igniters, high-pressure Sodium lamps, and Xenon flash ignition.

Supplier's Site Datasheet
DIACs, SIDACs - K2400SRPTR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K2400SRPTR-ND
DIACs, SIDACs K2400SRPTR-ND
Diac/Sidac Thyristor 220 ~ 250V DO-214

Diac/Sidac Thyristor 220 ~ 250V DO-214

Supplier's Site Datasheet
DIACs, SIDACs - K2400SRPCT-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K2400SRPCT-ND
DIACs, SIDACs K2400SRPCT-ND
Diac/Sidac Thyristor 220 ~ 250V DO-214

Diac/Sidac Thyristor 220 ~ 250V DO-214

Supplier's Site Datasheet
DIACs, SIDACs - K2400SRPDKR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K2400SRPDKR-ND
DIACs, SIDACs K2400SRPDKR-ND
Diac/Sidac Thyristor 220 ~ 250V DO-214

Diac/Sidac Thyristor 220 ~ 250V DO-214

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - K2400SRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K2400SRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K2400SRP
SIDAC 220-250V 1A DO214

SIDAC 220-250V 1A DO214

Supplier's Site
Sheung Wan, Hong Kong
Sidacs
K2400SRP
Sidacs K2400SRP
Sidacs 240V

Sidacs 240V

Supplier's Site Datasheet
Diacs, Sidacs - K2400SRP - 1050364-K2400SRP - Win Source Electronics
Yishun, Singapore
Diacs, Sidacs - K2400SRP
1050364-K2400SRP
Diacs, Sidacs - K2400SRP 1050364-K2400SRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1050364-K2400SRP Packaging: Reel - TR Current - Hold (Ih) (Max): 150mA Voltage - Breakover: 220 to 250V Current - Peak Output: 1A Current - Breakover: 10μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DO-214 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050364-K2400SRP
Packaging: Reel - TR
Current - Hold (Ih) (Max): 150mA
Voltage - Breakover: 220 to 250V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DO-214
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Sidac, 250V, Do-214; Breakover Voltage Min Littelfuse - 11J9141 - Newark, An Avnet Company
Chicago, IL, United States
Sidac, 250V, Do-214; Breakover Voltage Min Littelfuse
11J9141
Sidac, 250V, Do-214; Breakover Voltage Min Littelfuse 11J9141
SIDAC, 250V, DO-214; Breakover Voltage Min:220V; Breakover Voltage Max:250V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-214; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

SIDAC, 250V, DO-214; Breakover Voltage Min:220V; Breakover Voltage Max:250V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-214; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Win Source Electronics Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number K2400SRP K2400SRPTR-ND K2400SRP K2400SRP 1050364-K2400SRP 11J9141
Product Name Standard Bidirectional SIDACs DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Sidacs Diacs, Sidacs - K2400SRP Sidac, 250V, Do-214; Breakover Voltage Min Littelfuse
Thyristor Type SCR; Sidac Diac; Sidac Diac SCR; Diac; Sidac Diac
Standards and Certifications RoHS RoHS
IT(RMS) 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Standard SCR up to 1800V - CMA20E1600PB - Littelfuse, Inc.
Specs
Thyristor Type SCR
Package Type TO-220AB
VRRM 1600 volts
View Details
High Energy Unidirectional SIDACs - K2500GHU - Littelfuse, Inc.
Specs
Thyristor Type SCR; Sidac
Standards and Certifications RoHS
IT(RMS) 1 amps
View Details
4 suppliers
0.8 Amp Sensitive SCRs - EC103A - Littelfuse, Inc.
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 100 volts
View Details
High Efficiency SCR up to 1200V - CLA15E1200NPZ - Littelfuse, Inc.
Specs
Thyristor Type SCR
Package Type TO-263AB (D2Pak) (2HV)
VRRM 1200 volts
View Details