Piezo Electric Ceramic Ring Transducer.
Part Number: SMR1912T075311 -- SIMILAR PRODUCTS
Piezoelectric Ceramic Ring with Silver electrodes on both sides.
Piezo Material: SM311
Dimensions: OD 19 x ID 12 x Th 0.75mm
Resonant frequency fr: 61KHz ± 3KHz
Electromechanical coupling coefficient Keff: ≥37%
Steiner & Martins, Inc. | |
---|---|
Product Category | Piezoelectric Sensors |
Product Number | SMR1912T075311 |
Product Name | Piezo Electric Ceramic Ring Transducer. |
Diameter/Height | 19 mm (0.7480 inches) |