22mm-LW Series; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:12V; Supply Voltage Max:24V; Operating Current Max:20mA; Sound Level SPL:80dB; Resonant Frequency:2kHz; Product Range:-; Accessory Type:Buzzer RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Piezoelectric Sensors |
Product Number | 16C0012 |
Product Name | 22Mm-Lw Series; Transducer Function Idec |