Universal PCI providing two RS422/485 serial ports with transient spike protection. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit Operating Systems, including Windows 8.
,
Auto configuration of interrupts and addresses. 16850 UART. Auto-gating for efficient use in RS-485 half duplex mode under multi-tasking operating systems
Bus Type = PCI
Communication Interface = Serial
Number of Ports = 2
Connection Port = RS232
Maximum Baud Rate = 921.6kbit/s
FIFO Size = 128 B
Brainboxes Limited | RS Components, Ltd. | |
---|---|---|
Product Category | Serial Communications Products | Serial Communications Products |
Product Number | UC-313 | 4811264 |
Product Name | 2 Port RS422/485 PCI Serial Card | |
Serial Protocol | RS422 | RS232 |
Network / Bus | PCI | PCI |
Data Rate | 922 kbps | 922 kbps |