Universal PCI providing two Opto Isolated RS422/485 serial ports with transient spike protection. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit Operating Systems, including Windows 8.
Universal PCI Serial card provides two isolated RS422/485 serial ports with transient spike protection. Data transfer rates up to 921,600 baud rates, 128 byte deep transmit and 128 byte receive FIFOs, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC/laptop.
2 port RS422/485. Up to 921,600 baud. DB9 connector (9 pin male). Drivers for all popular operating systems. Lifetime support & warranty
Bus Type = PCI
Communication Interface = Serial
Number of Ports = 2
Connection Port = RS422, RS485
Maximum Baud Rate = 921.6kbit/s
FIFO Size = 128 B
Brainboxes Limited | RS Components, Ltd. | |
---|---|---|
Product Category | Serial Communications Products | Serial Communications Products |
Product Number | UC-310 | 4811292 |
Product Name | 2 Port RS422/485 PCI Serial Card With Opto Isolation | |
Serial Protocol | RS422 | RS422; RS485 |
Network / Bus | PCI | PCI |
Data Rate | 922 kbps | 922 kbps |