igus® inc. NS-01-80-300

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4485506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low profile linear guide system. Available in 17, 27, 40 & 80mm widths. Replaceable polymer sliding elements. Anodised aluminium rails. Lubrication free. Light weight Manufacturer Series = N Rail Width = 80mm Rail Length = 300mm Material = Anodised Aluminium Static Load Rating = 1000N CAD Drawing = 3D CAD Model

Low profile linear guide system. Available in 17, 27, 40 & 80mm widths. Replaceable polymer sliding elements. Anodised aluminium rails. Lubrication free. Light weight
Manufacturer Series = N
Rail Width = 80mm
Rail Length = 300mm
Material = Anodised Aluminium
Static Load Rating = 1000N
CAD Drawing = 3D CAD Model

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearing Rails
Product Number 4485506
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Base Rails - RM-400 - Jergens, Inc.
Specs
Guide Length 15.75 inch (400 mm)
View Details
SMITH® Rail, SRV-SRP-SRHP: Inch Guide Rail - SRV-2XXXX - Accurate Bushing Company, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
View Details
Vector Quad Linear Guide - VQC-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel
Guide / Rail Features and Options Pre-drilled (optional feature)
View Details
Guide unit - FEN-1
Festo Corporation
Specs
Guide / Rail Shape Linear Motion Guide
Guide Width / Diameter 1 inch (25.4 mm)
View Details