PU Series of Linear slides designed to be interchangeable with LU Series for its mounting dimensions and load ratings. Resin ball recirculation components improve dynamic friction characteristics and create smoother motion reducing noise intensity. Enhanced dust proofing, low dust generation and high corrosion resistance.
Interchangeable with LU series. High corrosion resistant martensite stainless steel as standard. Ball Slide is approx. 20% lighter than conventional models by the application of resin to part of its body. Retainer to prevent ball loss when carriage is removed from the rails. Range of common sizes of rails available. Stainless steel
Manufacturer Series = PU
Rail Width = 12mm
Rail Length = 800mm
Material = Stainless Steel
Dynamic Load Rating = 2830N
Static Load Rating = 3500N
RS Components, Ltd. | |
---|---|
Product Category | Linear Bearing Rails |
Product Number | 6192492 |
Material | Stainless Steel |