The temperature control unit for water up to 195 °F: 90XL
Regloplas Corp. | |
---|---|
Product Category | Fluid Heat Transfer Systems |
Product Number | 90XL |
Product Name | Temperature Control Unit |
Task | HeatCool |
Transfer Media | Water |
Operating Temperature | 195 F (90.56 C) |
Power Source | 400V |
Heat Source | Electric |