ECOPTIK (CHANGCHUN) LTD Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| Anti-Reflection (AR) coating is one of widely used optical thin-film coatings that can be applied to the surfaces of optical elements to reduce reflection and to improve transmittance within some... | |
| Beam splitter divides or combines beams with desired transmittance and reflectance in a required wavelength region, or divides beam light into the P-polarization and S-polarization components. 1. 45°Beam Splitters Substrate:... | |
| Partial Reflection (PR) coatings provide attenuation functions and are generally applied to output mirrors of laser cavity. Our company can design the PR coating with reflectance from 10% to 99.7%... | |
| RD Optical provide metal coated Front Surface Mirrors. The front surface coated with metal (Au, Al, or Ag) over coated with silicon monoxide(SiO2). Metallic coatings have low peak reflectance, mechanical... |