ECOPTIK (CHANGCHUN) LTD Datasheets for Thin Film Materials
Thin film materials are high purity materials and chemicals such as precursor gases, sputtering targets, or evaporation filaments used to form or modify thin film deposits and substrates.
Thin Film Materials: Learn more
| Product Name | Notes |
|---|---|
| Anti-Reflection (AR) coating is one of widely used optical thin-film coatings that can be applied to the surfaces of optical elements to reduce reflection and to improve transmittance within some... | |
| Beam splitter divides or combines beams with desired transmittance and reflectance in a required wavelength region, or divides beam light into the P-polarization and S-polarization components. 1. 45°Beam Splitters Substrate:... | |
| Partial Reflection (PR) coatings provide attenuation functions and are generally applied to output mirrors of laser cavity. Our company can design the PR coating with reflectance from 10% to 99.7%... | |
| RD Optical provide metal coated Front Surface Mirrors. The front surface coated with metal (Au, Al, or Ag) over coated with silicon monoxide(SiO2). Metallic coatings have low peak reflectance, mechanical... |