Beacon Adhesives, Inc. Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| Decoupage Gloss and Sealer adds a glossy protective finish to all decoupaged surfaces. Materials It Bonds: Cardboard, Cork, Fabrics, Felt, Foam, Glitter, Paper, Paper Mache, Rubber, Wood Dry Time: 10... | |
| Foam Finish coats and protects all types of foam including Depron, EPP, EPO, BluCor, Styrofoam and more. Foam Finish can be sanded to create a smooth surface for paint, decals,... | |
| Hobby Coat protects almost any surface with a clear, semi-gloss finish. It is great for hobbies, crafts, gifts, home decor and many other applications. Materials It Bonds: Protects almost any... | |
| Magna-Cryl 2464 is a UV curable, permanent coating providing painted and bare metal aircraft parts with a protective coating against exposure to jet fuels and other aircraft fluids. It meets... | |
| Magna-Cryl 2510 is a U.V. curable protective and insulation coating for cold rolled steel and other metals. Its scratch resistance and tough yet flexible characteristics balances the necessary properties for... | |
| Magna-Cryl 2512 is a U.V curable protective coating for plastic, and can also be used in potting compound applications. This product offers good adhesion to both plastic and coated metals. | |
| MagnaCryl 2828 is a U.V curable protective coating for plastic, and can also be used in potting compound applications. In addition, this product offers good adhesion to both plastic and... | |
| Designed for use as a finisher over pre-treated cotton braids, rayon braids, or combinations, including glass, for all sizes of braided wire and cable. | |
| Water based co-polymer silicone for coating braids requiring high temperature performance. Recommended for 600V appliance wires. |