Beacon Adhesives, Inc. Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Magna-Tac A39 is a 100% solids, two-component, solvent-free, formulated epoxy adhesive in paste form specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood... | |
| 3-in-1… get three great formulas in one bottle — crystal clear, instant grab and fast drying. This no-run formula is perfect for gluing wood, fabric, seashells, beads, glitter, trims,... | |
| 527 is a hard-working multi-use glue for multiple applications. This adhesive is suitable for household, yard & home decor applications. It dries fast, clear, and is flexible. This strong formula... | |
| Beacon Rubber Cement is manufactured with premium natural white rubber and provides the highest quality performance and superior results. Our acid-free formula ensures paper stays flat—no shrinking, curling, or wrinkling—making... | |
| Beacon’s Solvent & Thinner readily removes inks, stickers, decals, and labels from all types on non-porous surfaces. It does not dissolve the majority of manufactured plastics. It is exceptional and... | |
| Costume & Mask Glue easily attaches rhinestones, crystals, feathers, sequins, glitter, beads, trims, gems & more to costumes & masks for any holiday or celebration including Mardi Gras, Halloween, plays,... | |
| Dazzle-Tac is an extra strong, permanent glue for base metals, semi-precious stones, glass, beads, bone, mirror, wires and more. This glue dries crystal clear, is waterproof, UV and impact resistant. | |
| Dry Clean Only is a premium quality fabric glue. This is a non-removable fabric glue that can stand up to harsh dry cleaning solvents without weakening. | |
| Fabri-Fix is the fast easy way to repair & create with fabric. It is perfect for mending hems & seams, decorating pillows, upholstery, lampshades, drapes, & more. Directions: Pre-wash fabric... | |
| Fabri-Tac® is a premium quality fabric glue and has been a favorite among professional designers for decades. This adhesive won’t soak into fabrics and is much easier to use than... | |
| Fabri-Tac®Spray is a PREMIUM PERMANENT FABRIC ADHESIVE. The pump sprayer is especially useful when a wider coverage is required. Great for upholstering and any projects with fabric, lace, leather, denim,... | |
| Fabri-Tac® STRETCH Glue NEW STRETCH & FLEXIBLE Fabri-Tac® formula. It bonds stretchable fabrics, knits, dance wear,and more. It grabs fast, dries crystal clear and holds strong and permanently. | |
| Fast Finish Decoupage is a perfect decoupage medium for almost any surface–wood, plastics, metal, cardboard, glass, ceramics, terra cotta, paper mâché, & so much more. Excellent for applying most papers,... | |
| Felt Glue is a fast fix for all felt projects! Great for felt, pillows, toys, banners, appliqués, wearables, and much more. This safe, non-toxic, glue is great for projects at... | |
| Foam Filler makes it fast and easy to repair holes, cracks, or nicks in all types of foam and wood to create a perfect surface that can be sanded and... | |
| Foam-Tac's improved formula now contains UV blockers so that it can be used in the field in direct sunlight without any yellowing or degrading. We've also added a special adhesion... | |
| Gem-Tac is a premium quality adhesive formulated specifically to secure gems and rhinestones. One of the only adhesives that is suitable for applying mirror backed stones, as the glue won’t... | |
| Glass, Metal & More is a premium permanent glue that’s great for jewelry making, home DIYs and outdoor projects. Glass, Metal & More permanently bonds glass, metal, plastic, mosaic... | |
| Glitter-It! is perfect for creating sparkling craft projects from festive, one of a kind, ornaments to custom vases, let your creativity shine! It’s a clear, non-toxic glue that can be... | |
| Hold The Foam! bonds all types of foam together. This glue is super thick and grabs instantly so you don’t have to worry about pinning things in place. Have more... | |
| Kid's Choice Glue is truly the best choice for kids' crafts. This glue is super thick and never runny for instant hold on all kid's crafts and hobbies. It's a... | |
| Magna-Cryl 2807 is a clear, UV curable lamination adhesive for bonding flexible or rigid materials such as mylar, polypropylene, polycarbonate, polyester, or PVC. It is particularly suited for applications where... | |
| Magna-Cryl 2808 is a clear, 100% solid, UV curable adhesive for laminating flexible films such as polycarbonate, polyester, and PVC. Magna-Cryl 2808 flows out evenly and cures to a strong,... | |
| Magna-Cryl 3300 is a UV curable, removable adhesive that exhibits soft, easy to peel properties and is designed to leave no residue on most surfaces. Magna-Cryl 3300 may be used... | |
| Magna-Cryl 3400 is a light tack UV curable pressure sensitive adhesive. Magna-Cryl 3400 adhesive is a removable pressure sensitive adhesive that peels cleanly off of most surfaces. 3400 Adhesive is... | |
| Magna-Cryl 3500 is Beacon's highest strength UV curable pressure sensitive adhesive. It is suited for applications that require highly aggressive and permanent adhesive bonds to substrates including polyester, polycarbonate, PVC,... | |
| Magna-Cryl 3700 is a U.V. curable pressure sensitive adhesive. It was designed as a high temperature resistant pressure sensitive adhesive. It flows out smoothly and easily on most surfaces and... | |
| Magna-Cryl 4503 is a U.V. curable cold foil adhesive designed to be applied via flexo press running at speeds between 150 and 300 fpm. It was designed to print on... | |
| Magna-Cryl 4505F is a U.V. curable cold foil adhesive designed to be applied via flexo press running at speeds between 300 and 400 fpm. It was designed print on film... | |
| Magna-Cryl 4505M is a U.V. curable cold foil adhesive designed to be applied via flexo press running at speeds between 150 and 250 fpm. It was designed print on film... | |
| Magna-Cryl 4505S is a U.V. curable cold foil adhesive designed to be applied via flexo press running at speeds between 60 and 120 fpm. It was designed print on film... | |
| Magna-Cryl 4520 is a free radical U. V. curable adhesive designed to be for the "wet lamination" cold foil process. This "wet lamination" process is illustrated below where the foil... | |
| Magna-Cryl 5000 is a UV curable liquid that cures to an aggressive and permanent pressure sensitive adhesive. It was designed to be printed in-line providing the printer with the new... | |
| Magna-Cryl 6551 is a U.V. curable adhesive designed to laminate film stocks such as OPP, PP, and PE to one another. The peel strength of Magna-Cryl 6551 is designed to... | |
| Magna-Grip Cement, formerly known as Chemgrip® Cement, allows bonding of TFE (Teflon®) and other fluoropolymers. Magna-Grip Cement, which is the exact same formula as Chemgrip® Cement, is a special... | |
| Magna-Tac 640 is used for plastic and fiber glass bonding. Applications include ABS, polycarbonate, PVC. This is a high performance modified acrylic structural adhesive for bonding a wide variety of... | |
| Magna-Tac 650 is used for hard to bond, low surface energy, such as highly plasticized. Ideal for vinyl flooring or resilient flooring. | |
| Magna-Tac 809 is a premium quality fabric glue that has been a favorite among professional designers for decades. This adhesive won’t soak into fabrics and is much easier to... | |
| Magna-Tac A31 adhesive is a two-part, room temperature curing, epoxy resin formulation for general purpose applications. It is thixotropic with a creamy or buttery consistency that is easy to work... | |
| Magna-Tac BM16 is a compounded neoprene flammable brush contact cement. It has been specifically formulate for use in bonding a wide variety of materials, including but not limited to, decorative... | |
| Magna-Tac BU120D, N.A. is a high-strength, 100% reactive, room temperature or elevated temperature curing adhesive having good resistance to temperatures up to 400ºF. It is used in a wide... | |
| Magna-Tac E645 is a one-part, thermosetting, formulated powder-spray adhesives for bonding stack laminations used in stators, rotors, gyros, servomechanisms, synchros, transformers and magnetic amplifiers. It can also be used as... | |
| Magna-Tac E645 is a two-part, thermosetting, formulated epoxy adhesive for bonding stack laminations used in stators, rotors, gyros, servomechanisms, synchros, transformers and magnetic amplifiers. It can also be used as... | |
| Magna-Tac F310 is a one part, heat cure adhesive designed for high temperature applications including motor laminates, transform cores. High temperature applications including motor laminates, transform cores. MagnaTac F310 is... | |
| Magna-Tac M-611 is a 100% -solids, two-component, solvent-free, formulated epoxy adhesive in paste form specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood... | |
| Magna-Tac M620 is an easy to use "no-mix", 100% reactive, solvent free, formulated epoxy adhesive that produces high strength, structural bonds between practically any materials which can withstand a heat... | |
| Magna-Tac M628 is an easy to handle, 100% reactive, two part, formulated epoxy adhesive which produces flexible, high strength bonds between a wide variety of materials. Coated parts may be... | |
| Magna-Tac M666 is an easy to handle, equal mix by volume, 100% reactive, two part, formulated epoxy adhesive which produces high strength bonds between a wide variety of materials. Coated... | |
| Magna-Tac M688 is a thixotropic, room-temperature curing 100% reactive, two part, formulated epoxy for bonding all metals and other rigid materials (such as glass, ceramics, plastics, plastic foams and structural... | |
| Magna-Tac M773 is a low mixed viscosity, high strength, 100% reactive, room temperature curing formulated epoxy adhesive for: Bonding rigid expanded plastic foams to themselves or to metal, plywood, or... | |
| Magna-Tac M774 is a high strength, 100% reactive, room temp curing formulated epoxy adhesive for: *Bonding rigid expanded plastic foams to themselves or to metal, plywood, or other rigid materials; | |
| Magna-Tac M777 is a thixotropic "non-sag", high strength, 100% reactive, room temperature curing formulated epoxy adhesive for: Bonding rigid expanded plastic foams to themselves or to metal, plywood, or other... | |
| Magna-Tac® TR-580 is used to adhere metals and alloys in transformer cores, as well as electric motor rotors and stators. | |
| Mixed Media Glue is perfect for wood, paper, burlap, cork and more. Mixed media is quick grab, fast drying, crystal clear, and acid free. Materials It Bonds: Wood, Paper, Burlap,... | |
| Mosaic Glue is the perfect for creating indoor and outdoor mosaic projects. This no-string formula is also non-toxic and never runny, making it easy to apply ceramic tiles, plastic, and... | |
| Multi-Grip is an excellent permanent glue for DIY, home repairs, and most indoor/outdoor projects. It is an all-purpose glue for multiple uses. Multi-Grip goes on clear and dries crystal clear. | |
| Multi-Purpose Adhesive Spray. Our PREMIUM MULTI-PURPOSE ADHESIVE. The pump sprayer is especially useful when wider coverage is required. Great for projects with wood, cardboard, cardstock, paper, glitter, and more. It grabs fast and... | |
| Patch Attach is a quick attach for any patch. Patch Attach is the only truly dry cleanable glue for patches. Patch backs come in different forms: plain fabric, plastic coated... | |
| Premium Tacky Glue is a superior quality, non-toxic white glue made with premium raw materials to create supreme tacky adhesion. Premium Tacky Glue is ideal for household, hobby, craft, and... | |
| Quick Grip is super strong, super-fast, and better than super glue – Quick Grip bonds, mends, and repairs almost anything! This super strong adhesive is perfect for both indoor and... | |
| Quilter's Choice is a perfect choice for quilting! Quilter's Choice eliminates pinning or stitching while giving a strong, temporary bonds that washes completely away with soap and water. Great... | |
| Seashell Glue is perfect to create and decorate with seashells. This glue is perfect for holding any type of shell to many different surfaces – wood, terracotta, glass, cardboard, metal,... | |
| Stiffen Stuff is a super quick stiffening spray. Stiffen stuff eliminates the messy "dip & drip" method of conventional stiffening products. It saturates fabrics quickly and evenly. No mixing or... | |
| SUPER Fabri-Tac®. Our NEW INDUSTRIAL GRADE FABRIC ADHESIVE formula. For applications indoors and outdoors. It bonds fabrics, canvas, leather, denim, wood and more. It grabs fast, dries clear... | |
| Zip Dry is a premium paper glue with archival quality. It is acid and lignin free for scrapbooks, photo albums, cards, and more. This adhesive will never wrinkle, even tissue... | |
| Joints made with Magna-Tac M24 have good peel, impact and shear strengths and retain a large percentage of their strength when stressed at elevated temperatures. Magna-Tac M24 is recommended for... | |
| Magna-Cryl 2804 is a UV curable adhesive that is designed as a replacement for water based, conventional solvent based, cold or hot melt lamination adhesives commonly used with over lamination... | |
| Magna-Tac M677 is a UL94V-0 compliant, flame retardant, self leveling, high strength, 100% reactive, room temperature curing formulated epoxy adhesive for: Encapsulating/pottin g electronic/electrica l devices; bonding rigid expanded plastic... | |
| Magna-Tac TR-8899 is a one part formulated thermosetting epoxy designed to adhere metals and alloys in transformer cores, as well as electric motor rotors and stators. | |
| Magna-Tac® M625 | |
| Magna-Tac® M648T is a high-strength, room-temperature-cur ing, 100%-Reactive, two-component, formulated epoxy adhesive designed for bonding all metals and other rigid materials (such as glass, ceramics, plastics, plastic foams and structural... | |
| Power-Tac is an innovative, all-purpose glue that has excellent strength and is low odor. Power-Tac permanently bonds almost any surface and is the perfect choice for craft & hobby projects,... | |
| Turn your iron into a sewing machine with Liquid Thread, The Sewing Machines in a Bottle that lets you create exciting fabric projects such as quilts, clothing, pillows, gifts and... | |
| Wire & Cable KM-2740 Series Silicone Sealants are 2-component room- temperature vulcanizing silicones with a convenient 1 to 1, by volume or weight, mix ratio. Well suited to automatic dispensing... |