Resina Datasheets for Packaging Machines

Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more

Product Name Notes
Model NRL has been specifically designed to handle single friction external lid closures on grease type cartridges at speeds of 300 containers per minute. It comes equipped with our H-26...
Model NRP fully automatic plugger is designed to handle plugs and fitments. It is very versatile and can handle a wide variety of caps and high speeds. Its comes complete...
The HES delivers properly oriented caps via a discharge chute on demand. The caps are elevated and oriented on special custom designed attached to a elrin belt from the floor...
The NRC-20 is a self-contained, low cost capping system. It is specially designed to take caps from bulk, orient and place them on a container, and tighten them (low torques...
The NRC-30/40 is a heavy duty, self-contained, automatic capping system which is specifically designed to handle various size caps from bulk, orient, place them on a container, and tighten them...
The NRF Fitment Applicator is designed to take fitments or orient them, and place them in a container. Intended mainly for customers in the spice industry, the machine is very...
The NRK-400 is an automatic In-line capping machine encompassing the some of the best features of our capping machines for reliable and very fast operation. It comes equipped with our...
The NRS-30 is a heavy duty self-contained, automatic capping system. It is specially designed to be very versatile with very fast changeover. It will apply caps at a rate of...
The NRS-51-HES is a heavy duty self-contained, automatic capping system. It is specially designed for large size caps (70-120), and is very versatile and easy to changeover. It can apply...
The NRT-20 is a self-contained system designed for tightening caps or pump/trigger sprayers. It is small and compact allowing you to roll it up to an existing conveyor line with...
The NRU-30/40 is a heavy duty, self-contained, fully automatic capping system which is specifically designed to handle a variation of caps, orient and place them on a container, and tighten...
The NRX-4000 In-line Capping System is a breakthrough in machinery design. It is the first In-line capper to reach the 600 cap-per-minute speed, and has 18 patents approved by the...
The RW-500 is the first In-Line capping system designed to handle large size containers, with caps up to 150 mm. It can handle speeds up to 300 per minute for...