Resina Datasheets for Capping Machines
Capping machines are used to secure caps onto bottles and drums.
Capping Machines: Learn more
| Product Name | Notes |
|---|---|
| Model NRL has been specifically designed to handle single friction external lid closures on grease type cartridges at speeds of 300 containers per minute. It comes equipped with our H-26... | |
| Model NRP fully automatic plugger is designed to handle plugs and fitments. It is very versatile and can handle a wide variety of caps and high speeds. Its comes complete... | |
| The HES delivers properly oriented caps via a discharge chute on demand. The caps are elevated and oriented on special custom designed attached to a elrin belt from the floor... | |
| The NRC-20 is a self-contained, low cost capping system. It is specially designed to take caps from bulk, orient and place them on a container, and tighten them (low torques... | |
| The NRC-30/40 is a heavy duty, self-contained, automatic capping system which is specifically designed to handle various size caps from bulk, orient, place them on a container, and tighten them... | |
| The NRF Fitment Applicator is designed to take fitments or orient them, and place them in a container. Intended mainly for customers in the spice industry, the machine is very... | |
| The NRK-400 is an automatic In-line capping machine encompassing the some of the best features of our capping machines for reliable and very fast operation. It comes equipped with our... | |
| The NRS-30 is a heavy duty self-contained, automatic capping system. It is specially designed to be very versatile with very fast changeover. It will apply caps at a rate of... | |
| The NRS-51-HES is a heavy duty self-contained, automatic capping system. It is specially designed for large size caps (70-120), and is very versatile and easy to changeover. It can apply... | |
| The NRT-20 is a self-contained system designed for tightening caps or pump/trigger sprayers. It is small and compact allowing you to roll it up to an existing conveyor line with... | |
| The NRU-30/40 is a heavy duty, self-contained, fully automatic capping system which is specifically designed to handle a variation of caps, orient and place them on a container, and tighten... | |
| The NRX-4000 In-line Capping System is a breakthrough in machinery design. It is the first In-line capper to reach the 600 cap-per-minute speed, and has 18 patents approved by the... | |
| The RW-500 is the first In-Line capping system designed to handle large size containers, with caps up to 150 mm. It can handle speeds up to 300 per minute for... |