• All stainless steel internals with hardened seat and
wear parts
• In-line repairable is simplified by having all internals
attached to the cover
• Welded stainless steel thermostatic air vent resists shock
from water hammer. Live orifice air vent is available for
superheated applications
• Excellent air handling capability allowing air to be
discharged rapidly and steam to enter the system quickly
during start-up
• F & T traps discharge condensate immediately as it
is formed (no condensate will back-up into the system)
Watson McDaniel Company | |
---|---|
Product Category | Steam Traps |
Product Number | 2" WFT-015-17 |
Product Name | Float and Thermostatic Steam Trap |
Steam Trap Type | FloatThermostatic |
Material | Iron - Cast |
Operating Pressure | 15 psi (10.56 m H2O) |