Spirax-Sarco Carbon Steel Balanced Pressure Thermostatic Steam Trap BPM21L

Description
The BPM21L is a compact, carbon steel, balanced pressure steam trap, having an internal strainer. It is ideally suited for applications where space is important such as OEM machinery.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Balanced Pressure Thermostatic Steam Trap - BPM21L - Spirax-Sarco
Cheltenham, United Kingdom
Carbon Steel Balanced Pressure Thermostatic Steam Trap
BPM21L
Carbon Steel Balanced Pressure Thermostatic Steam Trap BPM21L
The BPM21L is a compact, carbon steel, balanced pressure steam trap, having an internal strainer. It is ideally suited for applications where space is important such as OEM machinery.

The BPM21L is a compact, carbon steel, balanced pressure steam trap, having an internal strainer. It is ideally suited for applications where space is important such as OEM machinery.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number BPM21L
Product Name Carbon Steel Balanced Pressure Thermostatic Steam Trap
Steam Trap Type BalancedPressure
Material Steel - High Carbon
Operating Pressure 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037116 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 30 psi (21.11 m H2O)
View Details