The FT54 is a carbon steel ball float steam trap with internal thermostatic air vent for the prompt removal of large condensate loads from steam systems. The trap is supplied with integrally flanged connections (for horizontal or vertical installation) and can be maintained without disturbing the pipework. Body and cover are produced by TÜV approved foundries.
Spirax-Sarco | |
---|---|
Product Category | Steam Traps |
Product Number | FT54 |
Product Name | Carbon Steel Ball Float Steam Trap with Flanged Connections |
Steam Trap Type | FloatThermostatic |
Material | Steel - High Carbon |
Operating Pressure | 580 psi (408 m H2O) |