The TD42L and TD42H are maintainable thermodynamic steam traps. The TD42L is specifically designed for relatively small condensate loads and therefore is ideal for mains drainage applications. For process type loads the TD42H is available. For those applications where the release of air is a concern, an anti-air-binding disc is available i.e. TD42LA and TD42HA. All external body surfaces have an electroless nickel preparation (ENP) which is both energy saving and oxidation resistant.
Spirax-Sarco | |
---|---|
Product Category | Steam Traps |
Product Number | TD42H |
Product Name | Thermodynamic Steam Trap |
Steam Trap Type | Disc |
Material | Steel - Stainless |
Operating Pressure | 914 psi (643 m H2O) |