Armstrong International Series TS-2 Radiator Traps Model TS-2

Description
Armstrong Series TS radiator traps are offered in both angle and straight patterns. The TS-2 has a balanced pressure thermostatic element with a high quality multiple-convolution bellows. It’s ideal for draining equipment such as steam radiators and convectors, small heat exchangers, unit heaters and steam air vents. The TS-2 comes with a strong cast bronze body and a stainless seat. The valve and seat are renewable in-line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series TS-2 Radiator Traps - Model TS-2 - Armstrong International
Three Rivers, MI, USA
Series TS-2 Radiator Traps
Model TS-2
Series TS-2 Radiator Traps Model TS-2
Armstrong Series TS radiator traps are offered in both angle and straight patterns. The TS-2 has a balanced pressure thermostatic element with a high quality multiple-convolution bellows. It’s ideal for draining equipment such as steam radiators and convectors, small heat exchangers, unit heaters and steam air vents. The TS-2 comes with a strong cast bronze body and a stainless seat. The valve and seat are renewable in-line.

Armstrong Series TS radiator traps are offered in both angle and straight patterns. The TS-2 has a balanced pressure thermostatic element with a high quality multiple-convolution bellows. It’s ideal for draining equipment such as steam radiators and convectors, small heat exchangers, unit heaters and steam air vents. The TS-2 comes with a strong cast bronze body and a stainless seat. The valve and seat are renewable in-line.

Datasheet
Series TS-2 Radiator Traps - Model TS-2 - Armstrong International
Three Rivers, MI, USA
Series TS-2 Radiator Traps
Model TS-2
Series TS-2 Radiator Traps Model TS-2
Armstrong Series TS radiator traps are offered in both angle and straight patterns. The TS-2 has a balanced pressure thermostatic element with a high quality multiple-convolution bellows. It’s ideal for draining equipment such as steam radiators and convectors, small heat exchangers, unit heaters and steam air vents. The TS-2 comes with a strong cast bronze body and a stainless seat. The valve and seat are renewable in-line.

Armstrong Series TS radiator traps are offered in both angle and straight patterns. The TS-2 has a balanced pressure thermostatic element with a high quality multiple-convolution bellows. It’s ideal for draining equipment such as steam radiators and convectors, small heat exchangers, unit heaters and steam air vents. The TS-2 comes with a strong cast bronze body and a stainless seat. The valve and seat are renewable in-line.

Datasheet

Technical Specifications

  Armstrong International Armstrong International
Product Category Steam Traps Steam Traps
Product Number Model TS-2 Model TS-2
Product Name Series TS-2 Radiator Traps Series TS-2 Radiator Traps
Steam Trap Type Radiator Radiator
Material Bronze Bronze
Operating Pressure 50 psi (35.19 m H2O) 50 psi (35.19 m H2O)
Operating Temperature 300 F (149 C) 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Inverted Bucket Steam Traps - 0039505 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Specs
Steam Trap Type Disc
Material SteelForged
Operating Pressure 600 psi (422 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Steel - Stainless
Operating Pressure 20 psi (14.08 m H2O)
View Details