RF Mosfet N-Channel JFET SOT-23 (TO-236AB)
RF Mosfet N-Channel JFET SOT-23 (TO-236AB)
RF Mosfet N-Channel JFET SOT-23 (TO-236AB)
Transistor JFET N-Channel 25V TO236AB - Discrete Semiconductors - JFET Transistors
RF MOSFET JFET 25V SOT23
Manufacturer: NXP
Win Source Part Number: 122531-BF861B,215
Packaging: Reel - TR
Voltage Rating: 25V
Current Rating: 15mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Alternative Parts (Cross-Reference): BF861B; BF861B,215; BF861BT; BF861B,235;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|
Product Category | Transistors | Transistors | RF Transistors | Transistors |
Product Number | 568-1967-6-ND | 6262399 | BF861B,215 | 122531-BF861B,215 |
Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF861B,215 | |
Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236AB) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB (SOT23) |