Knob,Phenolic,0.551i
Ribbed Knob 0.250" (6.35mm) Shaft with Line on Side Plastic Black
Knob, 0.551 in. Diameter, Phenolic Body Material
RIBBED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:14mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
Product Number | 7830186 | 450-1742-ND | 70156310 | 57F2370 |
Product Name | Knobs | Knob; Phenolic; 0.551 in.; 0.25 in. | Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity | |
Knob Type | Instrument / Control Knob | Round | ||
Diameter / Width | 0.5512 inches (14 mm) | 0.5510 inches (14 mm) | 0.5510 inches (14 mm) | |
Height | 0.5118 inches (13 mm) | 0.5120 inches (13 mm) | 0.5120 inches (13 mm) | |
Bore Diameter | 0.2500 inches (6.35 mm) | 0.2500 inches (6.35 mm) |