Smooth Knob 0.253" (6.43mm) Shaft with Line on Top and Side Plastic Black
Davies' knobs come in different sizes,shapes, decorative inlays, and graphics to enhance your products. Soft Thernoplastic Elastomer to provide appearance, strength, and heat resistance for a variety of applications.
Features
Davies Molding, LLC | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
Product Number | 1506-A | 1722-1300-ND | 70097737 |
Product Name | Two-Shot Skirted Control Knobs | Knobs | Knob; Soft-Touch and Transilluminated; 1/4 X 15/32 Brass Bushing with 8-32X1/4 |
Knob Type | Instrument / Control Knob | Instrument / Control Knob | |
Knob Material | Plastic | Plastic | Plastic |
Diameter / Width | 1.62 inches (41.27 mm) | 1.62 inches (41.15 mm) | 1.6 inches (40.64 mm) |
Height | 0.9500 inches (24.13 mm) | 0.9500 inches (24.13 mm) | 0.9530 inches (24.21 mm) |