TECA (ThermoElectric Cooling America) Corporation TECA Liquid Cooled Air Conditioner LHP-1200XE Series

Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECA Liquid Cooled Air Conditioner - LHP-1200XE Series - TECA (ThermoElectric Cooling America) Corporation
Chicago, IL, USA
TECA Liquid Cooled Air Conditioner
LHP-1200XE Series
TECA Liquid Cooled Air Conditioner LHP-1200XE Series
LHP-1200XE Series Mounting Style: Through Mounted Voltages: 120 VAC Environments: NEMA-4/4X IP56 * Adaptable to explosion proof applications Rating Traditional: 613 BTU/hr @ 0 °F δT 770 BTU/hr @ +20 °F δT Rating DIN 3168: 180 Watts L35 L35 125 Watts L35 L50

LHP-1200XE Series
Mounting Style: Through Mounted
Voltages: 120 VAC
Environments:
NEMA-4/4X IP56
* Adaptable to explosion proof applications


Rating Traditional:
613 BTU/hr @ 0 °F ΔT
770 BTU/hr @ +20 °F ΔT
Rating DIN 3168:
180 Watts L35 L35
125 Watts L35 L50

Supplier's Site Datasheet

Technical Specifications

  TECA (ThermoElectric Cooling America) Corporation
Product Category Air Conditioners
Product Number LHP-1200XE Series
Product Name TECA Liquid Cooled Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Data Center Cooling -  - Boyd
Specs
Type Enclosure
Application Data Center
View Details
 - 1221788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 5800 to 6414 BTU/hr (1700 to 1880 W)
Voltage 230VAC
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations, Inc.
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Access Series DSP23 Air Conditioners - KA4C2DSP23L - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 2000 BTU/hr (586 W)
View Details