Reznor Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandlers Model PDH400A

Suppliers

Company
Product
Description
Supplier Links
Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandlers - Model PDH400A - Reznor
Memphis, TN, USA
Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandlers
Model PDH400A
Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandlers Model PDH400A
ETL certification Minimum 81% thermal efficiency Maximum 100°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights Multi-try direct ignition with 100% lockout High temperature limit control Vibration/noise isolated venter motor and blower motor L50 ball bearings with 150,000 hour bearing life Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Easily convertible single gas orifice system Socketed, high quality switching relays to facilitate service All service and vent connections from a single side Vent runs up to 50 feet Through-the-cabinet or through-the-base electrical Engineered condensate management disposal system Three hinged service doors with heavy duty hardware Pre-coat RAL 9010 white paint finish 4-pt base suspension; or slab or floor mounting Fork lift openings built into the heavy gauge base
  • ETL certification
  • Minimum 81% thermal efficiency
  • Maximum 100°F temperature rise
  • Circuit breaker protected transformer for 24-volt controls
  • Integrated circuit board with diagnostic indicator lights
  • Multi-try direct ignition with 100% lockout
  • High temperature limit control
  • Vibration/noise isolated venter motor and blower motor
  • L50 ball bearings with 150,000 hour bearing life
  • Reverse airflow limit switch
  • Airflow pressure switch to verify circulating blower operation on makeup air options
  • Easily convertible single gas orifice system
  • Socketed, high quality switching relays to facilitate service
  • All service and vent connections from a single side
  • Vent runs up to 50 feet
  • Through-the-cabinet or through-the-base electrical
  • Engineered condensate management disposal system
  • Three hinged service doors with heavy duty hardware
  • Pre-coat RAL 9010 white paint finish
  • 4-pt base suspension; or slab or floor mounting
  • Fork lift openings built into the heavy gauge base
Supplier's Site

Technical Specifications

  Reznor
Product Category Air Conditioners
Product Number Model PDH400A
Product Name Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandlers
Type Central
Application Commercial; Industrial; Spot Cooling; Telecommunications
Cooling Capacity 396000 BTU/hr (116068 W)
Voltage 230VAC; 115, 208, 460, 575
Unlock Full Specs
to access all available technical data

Similar Products

 - 9182546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 16000 BTU/hr (4690 W)
Voltage 230VAC
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3461C460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Wine Guardian Pro Cooling System -  - Air Innovations, Inc.
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details