Klimaire Products, Inc. CRM Series: 13 SEER Cooling Only Air Conditioners CRM18C2P13

Suppliers

Company
Product
Description
Supplier Links
CRM Series: 13 SEER Cooling Only Air Conditioners - CRM18C2P13 - Klimaire Products, Inc.
Doral, FL, USA
CRM Series: 13 SEER Cooling Only Air Conditioners
CRM18C2P13
CRM Series: 13 SEER Cooling Only Air Conditioners CRM18C2P13
CRM18C2P13 With your KLIMAIRE® 13 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace. Klimaire is dedicated to build equipment with high performance, durability, and efficiency. Features: Capacity 1.5 ton 18,000 Btu/h Cooling only Rotary compressor R-410A eco-friendly refrigerant Cooper tube, aluminum fin coil Steel louver coil guard Heavy gauge galvanized steel cabinet 24 V low voltage control Protective coating AHRI certified/ ETL listed

CRM18C2P13
With your KLIMAIRE® 13 SEER High- Efficiency
Air Conditioner, you will have the best product
in the HVAC marketplace.
Klimaire is dedicated to build equipment with high
performance, durability, and efficiency.
Features:
Capacity 1.5 ton 18,000 Btu/h
Cooling only
Rotary compressor
R-410A eco-friendly refrigerant
Cooper tube, aluminum fin coil
Steel louver coil guard
Heavy gauge galvanized steel cabinet
24 V low voltage control
Protective coating
AHRI certified/ ETL listed

Supplier's Site

Technical Specifications

  Klimaire Products, Inc.
Product Category Air Conditioners
Product Number CRM18C2P13
Product Name CRM Series: 13 SEER Cooling Only Air Conditioners
Type Central
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTT6801B460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
GuardianX DP24 480Volt NEMA 4X Air Conditioners - K3NA4C3DP24LV - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 3000 BTU/hr (879 W)
View Details
Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
 - 9182075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 6653 BTU/hr (1950 W)
Voltage 230VAC
View Details