McDaniel Controls, Inc. Datasheets for Pressure Gauges

Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications.  Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more

Product Name Notes
1 1/2" (40mm) Dial Size - Non-Fillable 1/8" NPT (1/4" NPT special order available)
1 1/2" (40mm) Dial Size - Stainless Steel Case 1/8" NPT (1/4" NPT special order available)
2 1/2" (63 mm) Dial Size - Fillable 1/4" NPT
2 1/2" (63mm) Dial Size - Filled or Fillable 1/4" NPT
2 1/2" (63mm) Dial Size - Non-Fillable 1/4" NPT Standard
2 1/2" (63mm) Dial Size - Stainless Steel Case 1/4" NPT (1/8" NPT special order available)
2 1/2"(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4" NPT (1/8" NPT special order available)
2" (50mm) Dial Size - Fillable 1/4" NP and 1/8" NPT Standard
2" (50mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4" NPT or 1/8" NPT available
2" (50mm) Dial Size - Non-Fillable 1/4" NPT or 1/8" NPT available
2" (50mm) Dial Size - Stainless Steel Case 1/4" NPT or 1/8" NPT available
21/2" (63mm) Dial Size - Fillable 1/4" NPT Standard (1/8" NPT available on request)
4" (100mm) Dial Size - Filled or Fillable 1/4" NPT
4" (100mm) Dial Size - Non-Fillable 1/2" NPT
4" (100mm) Dial Size - Non-Fillable 1/4" NPT
4" (100mm) Filled or Fillable
6" (160 mm) Dial Size - Non-Fillable 1/2" NPT
6" (160 mm) Dial Size - Non-Fillable 1/4" NPT
Plant Safety Gauges 4 1/2" Dial Size - Liquid Fillable - 1/2" NPT
Plant Safety Gauges 4 1/2" Dial Size - Liquid Fillable - 1/4" NPT
Process Gauges 4 1/2" Dial Size - Liquid Fillable - 1/2" NPT
Process Gauges 4 1/2" Dial Size - Liquid Fillable - 1/4" NPT