McDaniel Controls, Inc. Datasheets for Vacuum Gauges and Instruments
Vacuum gauges are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Gauges and Instruments: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2" (40mm) Dial Size - Non-Fillable 1/8" NPT (1/4" NPT special order available) | |
| 1 1/2" (40mm) Dial Size - Stainless Steel Case 1/8" NPT (1/4" NPT special order available) | |
| 2 1/2" (63 mm) Dial Size - Fillable 1/4" NPT | |
| 2 1/2" (63mm) Dial Size - Filled or Fillable 1/4" NPT | |
| 2 1/2" (63mm) Dial Size - Non-Fillable 1/4" NPT Standard | |
| 2 1/2" (63mm) Dial Size - Stainless Steel Case 1/4" NPT (1/8" NPT special order available) | |
| 2 1/2"(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4" NPT (1/8" NPT special order available) | |
| 2" (50mm) Dial Size - Fillable 1/4" NP and 1/8" NPT Standard | |
| 2" (50mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4" NPT or 1/8" NPT available | |
| 2" (50mm) Dial Size - Non-Fillable 1/4" NPT or 1/8" NPT available | |
| 2" (50mm) Dial Size - Stainless Steel Case 1/4" NPT or 1/8" NPT available | |
| 21/2" (63mm) Dial Size - Fillable 1/4" NPT Standard (1/8" NPT available on request) | |
| 4" (100mm) Dial Size - Filled or Fillable 1/4" NPT | |
| 4" (100mm) Dial Size - Non-Fillable 1/2" NPT | |
| 4" (100mm) Dial Size - Non-Fillable 1/4" NPT | |
| 4" (100mm) Filled or Fillable | |
| 6" (160 mm) Dial Size - Non-Fillable 1/2" NPT | |
| 6" (160 mm) Dial Size - Non-Fillable 1/4" NPT | |
| Plant Safety Gauges 4 1/2" Dial Size - Liquid Fillable - 1/2" NPT | |
| Plant Safety Gauges 4 1/2" Dial Size - Liquid Fillable - 1/4" NPT | |
| Process Gauges 4 1/2" Dial Size - Liquid Fillable - 1/2" NPT | |
| Process Gauges 4 1/2" Dial Size - Liquid Fillable - 1/4" NPT |