The 3M BD-ZB Scotch-Brite range of Bristle Discs are safe to use with minimum vibration and noise. Designed to remove thick coatings on non-ferrous and synthetic materials.
Can be used until complete wear of the material. Easy and quick to change. Suitable for use with various angle grinders. Available in P50, P80 and P120 grit sizes
Disc Diameter = 115mm
Abrasive Material = Ceramic
Bore Size = M14
Grit Size = P120
Number in Pack = 10 Per Case, 5 Per Pack
Maximum Safe Speed = 12000rpm
Series = BD-ZB
Model = Scotch-Brite
3M Scotch-Brite ceramic BD-ZB bristle disc is measured using outside diameter (OD), with the OD being 4 1/2 in. The threaded arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 12000 RPMs.
RS Components, Ltd. | R. S. Hughes Company, Inc. | |
---|---|---|
Product Category | Abrasive Discs | Abrasive Discs |
Product Number | 9107863 | 048011-24539 |
Product Name | 3M Scotch-Brite Ceramic BD-ZB Bristle Disc - Fine Grade - Threaded Arbor Attachment - 4 1/2 in Outside Diameter - 24539 | |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing |